Mean Well USA, Inc. AC DC Converters IRM-45-5

Description
Enclosed AC DC Converters 1 Output 5V 8A 85 ~ 305 VAC Input
Request a Quote Datasheet
Description
Enclosed AC DC Converters 1 Output 5V 8A 85 ~ 305 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 1866-3061-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1866-3061-ND
AC DC Converters 1866-3061-ND
Enclosed AC DC Converters 1 Output 5V 8A 85 ~ 305 VAC Input

Enclosed AC DC Converters 1 Output 5V 8A 85 ~ 305 VAC Input

Buy Now Datasheet
Switching Power Supplies - 1358955 - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Power Supplies
1358955
Switching Power Supplies 1358955
MEAN WELL IRM-45-5

MEAN WELL IRM-45-5

Supplier's Site
Power Supplies - Board Mount - AC DC Converters - IRM-45-5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - AC DC Converters
IRM-45-5
Power Supplies - Board Mount - AC DC Converters IRM-45-5
AC/DC CONVERTER 5V 40W

AC/DC CONVERTER 5V 40W

Supplier's Site
Power Supply, Ac-Dc, 5V, 8A; Power Supply Approvals Mean Well - 44AC5387 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 5V, 8A; Power Supply Approvals Mean Well
44AC5387
Power Supply, Ac-Dc, 5V, 8A; Power Supply Approvals Mean Well 44AC5387
POWER SUPPLY, AC-DC, 5V, 8A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:45W; Output Voltage - Output 1:5V; Output Current - Output 1:8A; Output Voltage - Output 2:-; Output Current - Output 2:-; Width:52mm RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 5V, 8A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:45W; Output Voltage - Output 1:5V; Output Current - Output 1:8A; Output Voltage - Output 2:-; Output Current - Output 2:-; Width:52mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number 1866-3061-ND 1358955 IRM-45-5 44AC5387
Product Name AC DC Converters Switching Power Supplies Power Supplies - Board Mount - AC DC Converters Power Supply, Ac-Dc, 5V, 8A; Power Supply Approvals Mean Well
Type AC/DC Converter; 1 DC Power Supply DC Power Supply
Form Factor Board Mount Board Mount
Operating Temperature -30 to 70 C (-22 to 158 F) -30 C (-22 F) -30 to ? C (-22 to ? F)
DC Output Current 8 amps 8 amps
AC Input Voltage 85.0 to 305.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Supplies - PSB-36024 - Powell Electronics, Inc.
Specs
Form Factor DIN Rail
DC Output Voltage 24.0 volts
DC Output Current 14 amps
View Details
2 suppliers
DIN Rail AC to DC 100-240V 120W 24V - PSD-A120W24 - Advantech
Specs
Type AC / DC Adapter
Form Factor DIN Rail
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
2 suppliers
Power Supply, ALN2 110/220VAC - S3423D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
UDP6932B 200W DC Switching Power Supply 60V/10A - UDP6932B - Uni-Trend US
Specs
Type DC Power Supply
Technology Switching Power Supply
DC Output Voltage 60.0 volts
View Details