Mean Well USA, Inc. AC DC Converters IRM-30-48

Description
Enclosed AC DC Converters 1 Output 48V 630mA 85 ~ 264 VAC Input
Request a Quote Datasheet
Description
Enclosed AC DC Converters 1 Output 48V 630mA 85 ~ 264 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 1866-3049-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1866-3049-ND
AC DC Converters 1866-3049-ND
Enclosed AC DC Converters 1 Output 48V 630mA 85 ~ 264 VAC Input

Enclosed AC DC Converters 1 Output 48V 630mA 85 ~ 264 VAC Input

Buy Now Datasheet
Switching Power Supplies - 1358949 - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Power Supplies
1358949
Switching Power Supplies 1358949
MEAN WELL IRM-30-48

MEAN WELL IRM-30-48

Supplier's Site
Power Supplies - Board Mount - AC DC Converters - IRM-30-48 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - AC DC Converters
IRM-30-48
Power Supplies - Board Mount - AC DC Converters IRM-30-48
AC/DC CONVERTER 48V 30W

AC/DC CONVERTER 48V 30W

Supplier's Site
Power Supply, Ac-Dc, 48V, 0.63A; No. Of Outputs Mean Well - 44AC5381 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 48V, 0.63A; No. Of Outputs Mean Well
44AC5381
Power Supply, Ac-Dc, 48V, 0.63A; No. Of Outputs Mean Well 44AC5381
POWER SUPPLY, AC-DC, 48V, 0.63A; No. of Outputs:1 Output; Output Power Max:30W; Output Voltage - Output 1:48V; Output Current - Output 1:630mA; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 48V, 0.63A; No. of Outputs:1 Output; Output Power Max:30W; Output Voltage - Output 1:48V; Output Current - Output 1:630mA; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number 1866-3049-ND 1358949 IRM-30-48 44AC5381
Product Name AC DC Converters Switching Power Supplies Power Supplies - Board Mount - AC DC Converters Power Supply, Ac-Dc, 48V, 0.63A; No. Of Outputs Mean Well
Type AC/DC Converter; 1 DC Power Supply DC Power Supply
Form Factor Board Mount Board Mount
Operating Temperature -30 to 70 C (-22 to 158 F) -30 C (-22 F) -30 to ? C (-22 to ? F)
DC Output Current 0.6300 amps 0.6300 amps
AC Input Voltage 85.0 to 305.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

1.5 - 30W DC-DC Converters - CCG10-24-05Sx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
Programmable Power Supply, ALTP 24VDC/AC - S3424D - Fargo Controls, Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
Power Supplies - PS-S1005 - Powell Electronics, Inc.
Specs
Form Factor DIN Rail
View Details
2 suppliers
Power supply unit - power-supply-unit-dc-24-v-4-a - BARTEC
Specs
Operating Temperature -32 to 13 C (-25 to 55 F)
AC Input Voltage 110.0 to 250.0 volts
View Details