Mean Well USA, Inc. AC DC Converters IRM-01-12

Description
Enclosed AC DC Converters 1 Output 12V 83mA 85 ~ 305 VAC, 120 ~ 430 VDC Input
Request a Quote Datasheet
Description
Enclosed AC DC Converters 1 Output 12V 83mA 85 ~ 305 VAC, 120 ~ 430 VDC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 1866-2990-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1866-2990-ND
AC DC Converters 1866-2990-ND
Enclosed AC DC Converters 1 Output 12V 83mA 85 ~ 305 VAC, 120 ~ 430 VDC Input

Enclosed AC DC Converters 1 Output 12V 83mA 85 ~ 305 VAC, 120 ~ 430 VDC Input

Buy Now Datasheet
Switching Power Supplies - 1358886 - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Power Supplies
1358886
Switching Power Supplies 1358886
MEAN WELL IRM-01-12

MEAN WELL IRM-01-12

Supplier's Site
Switching Power Supplies - 1359215P - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Power Supplies
1359215P
Switching Power Supplies 1359215P
MEAN WELL IRM-01-12

MEAN WELL IRM-01-12

Supplier's Site
Switching Power Supplies - 1359215 - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Power Supplies
1359215
Switching Power Supplies 1359215
MEAN WELL IRM-01-12

MEAN WELL IRM-01-12

Supplier's Site
Power Supply, Ac-Dc, 12V, 0.083A; Power Supply Approvals Mean Well - 44AC5340 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 12V, 0.083A; Power Supply Approvals Mean Well
44AC5340
Power Supply, Ac-Dc, 12V, 0.083A; Power Supply Approvals Mean Well 44AC5340
POWER SUPPLY, AC-DC, 12V, 0.083A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:1W; Output Voltage - Output 1:12V; Output Current - Output 1:83mA; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 12V, 0.083A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:1W; Output Voltage - Output 1:12V; Output Current - Output 1:83mA; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

Supplier's Site
Power Supplies - Board Mount - AC DC Converters - IRM-01-12 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - AC DC Converters
IRM-01-12
Power Supplies - Board Mount - AC DC Converters IRM-01-12
AC/DC CONVERTER 12V 1W

AC/DC CONVERTER 12V 1W

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies Power Supplies Power Supplies
Product Number 1866-2990-ND 1358886 1359215P 44AC5340 IRM-01-12
Product Name AC DC Converters Switching Power Supplies Switching Power Supplies Power Supply, Ac-Dc, 12V, 0.083A; Power Supply Approvals Mean Well Power Supplies - Board Mount - AC DC Converters
Type AC/DC Converter; 1 DC Power Supply DC Power Supply
Form Factor Board Mount Board Mount
Operating Temperature -30 to 85 C (-22 to 185 F) -30 C (-22 F) -30 C (-22 F) -30 to ? C (-22 to ? F)
DC Output Current 0.0830 amps 0.0830 amps
AC Input Voltage 85.0 to 305.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Supplies - PSC-7512 - Powell Electronics, Inc.
Specs
Form Factor DIN Rail
DC Output Current 6.3 amps
View Details
DIN Rail Power Supply AC to DC 100-240V 240W 24V - 96PSD-A240W24-MN - Advantech
Specs
Type AC / DC Adapter
Form Factor DIN Rail
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Power Supplies - 5000004987-SE - TE Connectivity
Specs
Technology Switching Power Supply
DC Output Voltage 24.0 volts
DC Output Current 20 amps
View Details