Mean Well USA, Inc. AC DC Converters IRM-45-24

Description
Enclosed AC DC Converters 1 Output 24V 1.9A 85 ~ 305 VAC Input
Request a Quote Datasheet
Description
Enclosed AC DC Converters 1 Output 24V 1.9A 85 ~ 305 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 1866-3057-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1866-3057-ND
AC DC Converters 1866-3057-ND
Enclosed AC DC Converters 1 Output 24V 1.9A 85 ~ 305 VAC Input

Enclosed AC DC Converters 1 Output 24V 1.9A 85 ~ 305 VAC Input

Buy Now Datasheet
Switching Power Supplies - 1358959 - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Power Supplies
1358959
Switching Power Supplies 1358959
MEAN WELL IRM-45-24

MEAN WELL IRM-45-24

Supplier's Site
Power Supply, Ac-Dc, 24V, 1.9A; Power Supply Approvals Mean Well - 44AC5385 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 24V, 1.9A; Power Supply Approvals Mean Well
44AC5385
Power Supply, Ac-Dc, 24V, 1.9A; Power Supply Approvals Mean Well 44AC5385
POWER SUPPLY, AC-DC, 24V, 1.9A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:45W; Output Voltage - Output 1:24V; Output Current - Output 1:1.9A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 24V, 1.9A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:45W; Output Voltage - Output 1:24V; Output Current - Output 1:1.9A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

Supplier's Site
Power Supplies - Board Mount - AC DC Converters - IRM-45-24 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - AC DC Converters
IRM-45-24
Power Supplies - Board Mount - AC DC Converters IRM-45-24
AC/DC CONVERTER 24V 46W

AC/DC CONVERTER 24V 46W

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number 1866-3057-ND 1358959 44AC5385 IRM-45-24
Product Name AC DC Converters Switching Power Supplies Power Supply, Ac-Dc, 24V, 1.9A; Power Supply Approvals Mean Well Power Supplies - Board Mount - AC DC Converters
Type AC/DC Converter; 1 DC Power Supply DC Power Supply
Form Factor Board Mount Board Mount
Operating Temperature -30 to 70 C (-22 to 158 F) -30 C (-22 F) -30 to ? C (-22 to ? F)
DC Output Current 1.9 amps 1.9 amps
AC Input Voltage 85.0 to 305.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Chassis mount and DIN rail 13.2 to 30W DC-DC converters - CCGS15-48-12D/DIN - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Operating Temperature 20 to 70 C (68 to 158 F)
DC Output Voltage 12.0 volts
View Details
Power Supply, ALN2 24VAC/DC - S3422D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
Power Supplies - PSC-48048 - Powell Electronics, Inc.
Specs
Form Factor DIN Rail
DC Output Current 10 amps
View Details
2 suppliers
Universal supply module - universal supply module bcs3608ex is - BARTEC
Specs
Operating Temperature -29 to 10 C (-20 to 50 F)
View Details