Enclosed AC DC Converters 1 Output 5V 10A 85 ~ 264 VAC Input
AC/DC POWER MODULES, 50W, 5V, 10A, PCB MOUNTING STYLE. FREE 2 YEAR RADWELL WARRANTY
POWER SUPPLY, AC-DC, 5V, 10A; No. of Outputs:1 Output; Output Power Max:60W; Output Voltage - Output 1:5V; Output Current - Output 1:10A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; Output RoHS Compliant: Yes
AC/DC CONVERTER 5V 50W
| RS Components, Ltd. | DigiKey | Radwell International | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies | Power Supplies | Power Supplies |
| Product Number | 1358967 | 1866-3071-ND | 95719843 | 44AC5392 | IRM-60-5 |
| Product Name | Switching Power Supplies | AC DC Converters | Power Supply/Voltage Converter PC Board Mount | Power Supply, Ac-Dc, 5V, 10A; No. Of Outputs Mean Well | Power Supplies - Board Mount - AC DC Converters |
| Form Factor | Board Mount | Board Mount | |||
| Operating Temperature | -30 C (-22 F) | -30 to 70 C (-22 to 158 F) | -30 to ? C (-22 to ? F) | ||
| Regulatory Compliance | RoHS Compliant | RoHS Compliant | |||
| DC Output Voltage | 5.0 volts | 5.0 volts | |||
| Number of Outputs | 1 # | 1 # |