From Mean Well, the IRM-03 Series of encapsulated AC-DC power supplies are constructed from a phenolic case and fully potted silicone. The construction meets anti-vibration demand up to 5G and provides resistance to dust and moisture while enhancing heat dissipation. The IRM-03 series is a 3 W miniature solution and is ready to solder straight onto PCB boards. Featuring a universal input voltage range of 85 V ac to 305 V ac, these AC-DC module power supplies are highly versatile. Featuring low no-load power consumption below 0.075 W and high efficiency up to 80%, these switching power supplies meet worldwide regulations for power consumption. IRM-03 power supplies are a Class II design and feature built-in EMI filtering components and excellent EMC filtering components that prevent electromagnetic interference.
Suitable applications include hand held electronic devices, factory automation equipment, mechanical equipment and industrial electrical equipment.
High efficiency up to 80% (depending on model),Isolation Class II,Compact size,Overvoltage, overload and short circuit protection,Cooled by free air convection,Universal
Output Voltage = 5V dc
Output Current = 0 - 600mA
Power Rating = 3W
Input Voltage = 120 - 430 V dc, 85 - 305 V ac
Mounting Type = PCB Mount
Number of Outputs = 1
Package Type = Encapsulated
Length = 37mm
Width = 24mm
Depth = 15mm
From Mean Well, the IRM-03 Series of encapsulated AC-DC power supplies are constructed from a phenolic case and fully potted silicone. The construction meets anti-vibration demand up to 5G and provides resistance to dust and moisture while enhancing heat dissipation. The IRM-03 series is a 3 W miniature solution and is ready to solder straight onto PCB boards. Featuring a universal input voltage range of 85 V ac to 305 V ac, these AC-DC module power supplies are highly versatile. Featuring low no-load power consumption below 0.075 W and high efficiency up to 80%, these switching power supplies meet worldwide regulations for power consumption. IRM-03 power supplies are a Class II design and feature built-in EMI filtering components and excellent EMC filtering components that prevent electromagnetic interference.
Suitable applications include hand held electronic devices, factory automation equipment, mechanical equipment and industrial electrical equipment.
High efficiency up to 80% (depending on model),Isolation Class II,Compact size,Overvoltage, overload and short circuit protection,Cooled by free air convection,Universal
Output Voltage = 5V dc
Output Current = 0 - 600mA
Power Rating = 3W
Input Voltage = 120 - 430 V dc, 85 - 305 V ac
Mounting Type = PCB Mount
Number of Outputs = 1
Package Type = Encapsulated
Length = 37mm
Width = 24mm
Depth = 15mm
From Mean Well, the IRM-03 Series of encapsulated AC-DC power supplies are constructed from a phenolic case and fully potted silicone. The construction meets anti-vibration demand up to 5G and provides resistance to dust and moisture while enhancing heat dissipation. The IRM-03 series is a 3 W miniature solution and is ready to solder straight onto PCB boards. Featuring a universal input voltage range of 85 V ac to 305 V ac, these AC-DC module power supplies are highly versatile. Featuring low no-load power consumption below 0.075 W and high efficiency up to 80%, these switching power supplies meet worldwide regulations for power consumption. IRM-03 power supplies are a Class II design and feature built-in EMI filtering components and excellent EMC filtering components that prevent electromagnetic interference.
Suitable applications include hand held electronic devices, factory automation equipment, mechanical equipment and industrial electrical equipment.
High efficiency up to 80% (depending on model),Isolation Class II,Compact size,Overvoltage, overload and short circuit protection,Cooled by free air convection,Universal
Output Voltage = 5V dc
Output Current = 0 - 600mA
Power Rating = 3W
Input Voltage = 120 - 430 V dc, 85 - 305 V ac
Mounting Type = PCB Mount
Number of Outputs = 1
Package Type = Encapsulated
Length = 37mm
Width = 24mm
Depth = 15mm
Delivery on production packaging - Tube. This product is non-returnable.
AC/DC CONVERTER 5V 3W
POWER SUPPLY, AC-DC, 5V, 0.6A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:3W; Output Voltage - Output 1:5V; Output Current - Output 1:600mA; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes
RS Components, Ltd. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
---|---|---|---|---|
Product Category | Power Supplies | Power Supplies | Power Supplies | Power Supplies |
Product Number | 1358910 | 1866-3020-ND | IRM-03-5 | 44AC5356 |
Product Name | AC DC Converters | Power Supplies - Board Mount - AC DC Converters | Power Supply, Ac-Dc, 5V, 0.6A; Power Supply Approvals Mean Well | |
Type | DC Power Supply | AC / DC Adapter; AC/DC Converter; 1 | DC Power Supply | DC Power Supply |
Form Factor | Board Mount | Board Mount | ||
AC Output Current | 0.0 to 0.6000 amps | |||
DC Output Power | 3 watts | 3 watts | ||
AC Input Voltage | 85.0 to 305.0 volts | 85.0 to 305.0 volts |