Enclosed AC DC Converters 1 Output 15V 67mA 85 ~ 305 VAC, 120 ~ 430 VDC Input
POWER SUPPLY, AC-DC, 15V, 0.067A; No. of Outputs:1 Output; Output Power Max:1W; Output Voltage - Output 1:15V; Output Current - Output 1:67mA; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; RoHS Compliant: Yes
AC/DC CONVERTER 15V 1W
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies | Power Supplies | Power Supplies |
| Product Number | 1359223 | 1359223P | 1866-2992-ND | 44AC5341 | IRM-01-15 |
| Product Name | Switching Power Supplies | Switching Power Supplies | AC DC Converters | Power Supply, Ac-Dc, 15V, 0.067A; No. Of Outputs Mean Well | Power Supplies - Board Mount - AC DC Converters |
| Form Factor | Board Mount | Board Mount | |||
| Operating Temperature | -30 C (-22 F) | -30 C (-22 F) | -30 to 85 C (-22 to 185 F) | -30 to ? C (-22 to ? F) | |
| Regulatory Compliance | RoHS Compliant | RoHS Compliant | RoHS Compliant | ||
| DC Output Voltage | 15.0 volts | 15.0 volts | 15.0 volts | ||
| Number of Outputs | 1 # | 1 # | 1 # |