Mean Well USA, Inc. AC DC Converters IRM-03-24

Description
Enclosed AC DC Converters 1 Output 24V 125mA 85 ~ 305 VAC, 120 ~ 430 VDC Input
Request a Quote Datasheet
Description
Enclosed AC DC Converters 1 Output 24V 125mA 85 ~ 305 VAC, 120 ~ 430 VDC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 1866-3016-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1866-3016-ND
AC DC Converters 1866-3016-ND
Enclosed AC DC Converters 1 Output 24V 125mA 85 ~ 305 VAC, 120 ~ 430 VDC Input

Enclosed AC DC Converters 1 Output 24V 125mA 85 ~ 305 VAC, 120 ~ 430 VDC Input

Buy Now Datasheet
Switching Power Supplies - 1359254 - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Power Supplies
1359254
Switching Power Supplies 1359254
MEAN WELL IRM-03-24

MEAN WELL IRM-03-24

Supplier's Site
Switching Power Supplies - 1358915 - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Power Supplies
1358915
Switching Power Supplies 1358915
MEAN WELL IRM-03-24

MEAN WELL IRM-03-24

Supplier's Site
Switching Power Supplies - 1359254P - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Power Supplies
1359254P
Switching Power Supplies 1359254P
MEAN WELL IRM-03-24

MEAN WELL IRM-03-24

Supplier's Site
Power Supply, Ac-Dc, 24V, 0.125A; No. Of Outputs Mean Well - 44AC5354 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 24V, 0.125A; No. Of Outputs Mean Well
44AC5354
Power Supply, Ac-Dc, 24V, 0.125A; No. Of Outputs Mean Well 44AC5354
POWER SUPPLY, AC-DC, 24V, 0.125A; No. of Outputs:1 Output; Output Power Max:3W; Output Voltage - Output 1:24V; Output Current - Output 1:125mA; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 24V, 0.125A; No. of Outputs:1 Output; Output Power Max:3W; Output Voltage - Output 1:24V; Output Current - Output 1:125mA; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; RoHS Compliant: Yes

Supplier's Site
Power Supplies - Board Mount - AC DC Converters - IRM-03-24 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - AC DC Converters
IRM-03-24
Power Supplies - Board Mount - AC DC Converters IRM-03-24
AC/DC CONVERTER 24V 3W

AC/DC CONVERTER 24V 3W

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies Power Supplies Power Supplies
Product Number 1866-3016-ND 1359254 1359254P 44AC5354 IRM-03-24
Product Name AC DC Converters Switching Power Supplies Switching Power Supplies Power Supply, Ac-Dc, 24V, 0.125A; No. Of Outputs Mean Well Power Supplies - Board Mount - AC DC Converters
Type AC/DC Converter; 1 DC Power Supply DC Power Supply
Form Factor Board Mount Board Mount
Operating Temperature -30 to 85 C (-22 to 185 F) -30 C (-22 F) -30 C (-22 F) -30 to ? C (-22 to ? F)
DC Output Current 0.1250 amps 0.1250 amps
AC Input Voltage 85.0 to 305.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC Power Supply - SRL60-35 - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type DC Power Supply
DC Output Power 2000 watts
View Details
MIL DC-DC Converters -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 12.0 volts
View Details
AC DC Desktop, Wall Power Adapters - 237-1415-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
2 suppliers