Two way solenoid valve.
Two way solenoid valve.
Two way solenoid valve.
Two way solenoid valve.
| ASCO | ASCO | |
|---|---|---|
| Product Category | Industrial Valves | Industrial Valves |
| Product Number | U 8262C002 V | U 8262C002 V |
| Product Name | 8262 Series - General Service Solenoid Valves | 8262 Series - General Service Solenoid Valves |
| Valve Type | Solenoid | Solenoid |
| Primary Material | Stainless Steel | Brass / Bronze |
| Valve Size | 0.12 inch (3.17 mm) | 0.12 inch (3.17 mm) |
| Maximum Pressure | 0.00 psi (0.0 m H2O) | 0.00 psi (0.0 m H2O) |