The Series 384 are 3-way, universal, solenoid operated pinch
valves designed to control the flow of corrosive or high
purity fluids in medical equipment, analytical instruments,
and industrial applications. Pinch valves control fluid flow by
locating soft tubing in a mechanism that “pinches” the
tubing to block flow and releases to allow flow.
• Large open gap for high flow and handling of
particulate media
• Zero dead volume prevents cross-contamination
• Electrical connections can be kept separate from fluid
area via built-in panel mount bracket
• Built-in manual operator for easy tubing change out
and testing
• Removable/Rotatable coil for easy service and installation
| ASCO | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | SCH384A007 |
| Product Name | 384 Series - 3-way, Universal, Solenoid Operated PinchValves |
| Valve Type | Pinch; Solenoid |
| Primary Material | Aluminum |
| Media | Liquids; Chemical |
| Valve Size | 0.25 to 0.38 inch (6.35 to 9.52 mm) |