• Smallest poppet valve, suitable for a wide range of inert
gasses and liquids.
• Convertible from AC to DC by changing the molded epoxy
open frame coil.
• No Minimum Operating Pressure Differential required.
• Ideal valve for OEM applications.
• Group mounted constructions (max. 10 valves) have
aluminum bodies and built-in manual operators for air service.
• Mountable in any position.
| ASCO | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | SC8380B003 |
| Product Name | Sub-Miniature Solenoid Valves |
| Valve Type | Solenoid |
| Primary Material | Aluminum |
| Media | Air |
| Valve Size | 0.12 inch (3.17 mm) |
| Maximum Pressure | 100.00 psi (70.38 m H2O) |