Two way solenoid valve.
Two way solenoid valve.
Two way solenoid valve.
Two way solenoid valve.
Two way solenoid valve.
Two way solenoid valve.
Two way solenoid valve.
| ASCO | ASCO | |
|---|---|---|
| Product Category | Industrial Valves | Industrial Valves |
| Product Number | SC 8262G148 | SC 8262G148 |
| Product Name | 8262 Series - General Service Solenoid Valves | 8262 Series - General Service Solenoid Valves |
| Valve Type | Solenoid | Solenoid |
| Primary Material | Brass / Bronze | Stainless Steel |
| Media | Water; Oil; Air | Water; Oil; Air |
| Valve Size | 0.25 inch (6.35 mm) | 0.25 inch (6.35 mm) |
| Maximum Pressure | 40.00 to 45.00 psi (28.15 to 31.67 m H2O) | 40.00 to 45.00 psi (28.15 to 31.67 m H2O) |