Regulations that restrict lead content in devices used for potable water are becoming more common, presenting new design issues for OEMs. That's why ASCO gives OEMs the choice of using lead-free brass, composite, or stainless steel constructions.
The 212 composite valve series from ASCO is specifically designed for water purification and conditioning applications. With its FasNTM connection system and testing and certification from NSF International, the 212 valve is the ideal solution for applications where exceptional quality, assured operation, and minimal service and warranty costs are essential.
212 Series composite valves carry the following approvals from NSF International: NSF 61 Annex G (drinking water), NSF 169 (special purpose food equipment and devices), and NSF 372 (lead-free). The series has also been tested and certified to NSF 42 for material and structural requirements.
| ASCO | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | Series 212 |
| Product Name | Lead Free Composite Valves |
| Media | Water; Potable Water |
| Valve Size | 0.38 to 1.00 inch (9.52 to 25.40 mm) |
| Media Temperature | 122 to 180 F (50 to 82 C) |