The Series 284 are 2-way, normally closed and normally
open, solenoid operated pinch valves designed to control
the flow of corrosive or high purity fluids in medical equipment,
analytical instruments, and industrial applications.
Pinch valves control fluid flow by locating soft tubing in a
mechanism that “pinches” the tubing to block flow and
releases to allow flow.
• Large open gap for high flow and handling of
particulate media
• Zero dead volume prevents cross-contamination
• Electrical connections can be kept separate from fluid
area via built-in panel mount bracket
• Built-in manual operator for easy tubing change out
and testing
• Removable/Rotatable coil for easy service and installation
| ASCO | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | SCH284A004 |
| Product Name | 284 Series - 2-way, Normally Closed And Normally Open, Solenoid Operated Pinch Valves |
| Valve Type | Pinch |
| Primary Material | Aluminum |
| Media | Chemical |
| Valve Size | 0.08 to 0.12 inch (1.98 to 3.17 mm) |