•
Compact spool valve with threaded port connections
•
All exhaust ports are pipable, providing better
protection against harsh environments
•
Standard manual operator
•
DIN, Watertight and Explosionproof solenoids available
•
Single and dual solenoid constructions
•
Mountable in any position
•
Compact spool valve with threaded port connections
•
All exhaust ports are pipable, providing better
protection against harsh environments
•
Standard manual operator
•
DIN, Watertight and Explosionproof solenoids available
•
Single and dual solenoid constructions
•
Mountable in any position
| ASCO | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | SC8551A017MS |
| Product Name | Inline Spool Valves |
| Valve Type | Control Valve; Solenoid |
| Primary Material | Aluminum |
| Media | Water; Air |
| Valve Size | 0.25 inch (6.35 mm) |
| Maximum Pressure | 150.00 psi (106 m H2O) |