• Compact spool valve convertible from 3/2 to 5/2
• NAMUR mount construction
• Standard manual operator
• DIN, Watertight and Explosionproof solenoids available
• Single and dual solenoid constructions
• Mountable in any position
• Vents air from spring side of actuator to prevent
corrosion of actuator
• Compact spool valve convertible from 3/2 to 5/2
• NAMUR mount construction
• Standard manual operator
• DIN, Watertight and Explosionproof solenoids available
• Single and dual solenoid constructions
• Mountable in any position
• Vents air from spring side of actuator to prevent
corrosion of actuator
| ASCO | ASCO | |
|---|---|---|
| Product Category | Industrial Valves | Industrial Valves |
| Product Number | WT8551A001MS | WT8551A001MS |
| Product Name | Inline Spool Valves | Inline Spool Valves |
| Valve Type | Control Valve; Solenoid | Control Valve; Solenoid |
| Primary Material | Aluminum | Aluminum |
| Media | Water; Air | Water; Air |
| Valve Size | 0.25 inch (6.35 mm) | 0.25 inch (6.35 mm) |
| Maximum Pressure | 150.00 psi (106 m H2O) | 150.00 psi (106 m H2O) |