ONSEMI
AR0234CSSM00SUKA0-CP -- IMAGE SENSORS, CAMERA
onsemi
Image Sensors, Camera
AR0234CSSM00SUKA0-CP
Description
2MP 1/3 CIS SO
Description
2MP 1/3 CIS SO
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Linear Position Sensors |
|
Product Number
|
AR0234CSSM00SUKA0-CP |
|
Product Name
|
Image Sensors, Camera |
|
Sensor Technology
|
Optical Linear Encoder
|
Unlock Full Specs
to access all available technical data
Similar Products
Sensor Technology
Optical Linear Encoder
Repeatability
0.0020 mils (0.0500 µm)
Sampling Frequency
500 kHz
View Details
Sensor Technology
Hall Effect Position Sensor
Power Requirements
DC Powered
Diameter
0.9449 inch (24 mm)
View Details
Hamamatsu Photonics Europe
Sensor Technology
Optical Linear Encoder
View Details
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Sensor Technology
Inductive Linear Position Sensor/Switch
Body Shape
Cylindrical; Threaded Barrel
Measurement Range
0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details