Vishay Intertechnology, Inc. Photodiodes BP104S

Description
SENSOR PHOTODIODE 950NM 2DIP
Datasheet
Description
SENSOR PHOTODIODE 950NM 2DIP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photodiodes - BP104S - ODG (Origin Data Global)
Shenzhen, China
Photodiodes
BP104S
Photodiodes BP104S
SENSOR PHOTODIODE 950NM 2DIP

SENSOR PHOTODIODE 950NM 2DIP

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global)
Product Category Linear Position Sensors
Product Number BP104S
Product Name Photodiodes
Sensor Technology Optical Linear Encoder
Unlock Full Specs
to access all available technical data

Similar Products

Linear Measurement Solutions - Model LCE | Linear Cable Encoder - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Measurement Range 0.0 to 50 inch (0.0 to 1270 mm)
Resolution 0.0508 mm (0.0020 inches)
View Details
Modular Rack-Mount Multichannel Noncontact Position Sensor - KDM-8206 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Measurement Range 0.0 to 1 inch (0.0 to 25.4 mm)
Sampling Frequency 50 kHz
View Details
Displacement encoder - MME-MTS-600-TLF-AIF - Festo Corporation
Specs
Linear Encoder Speed 10000 mm/sec (23622 in/min)
Operating Temperature -40 to 167 F (-40 to 75 C)
Power Requirements DC Powered
View Details
2 suppliers
Incremental encoder: Series IERS3-500 L - Encoders Series IERS3-500 L optical Encoder, digital outputs, 3 channels 250 - 500 lines per revolution, Line Driver - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 55 kHz
View Details