AFBR-S4N44C013 -- AMBIENT LIGHT, IR, UV SENSORS
Broadcom Inc.
Ambient Light, IR, UV Sensors
AFBR-S4N44C013
Description
SENSOR OPT 420NM UV
Description
SENSOR OPT 420NM UV
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Linear Position Sensors |
|
Product Number
|
AFBR-S4N44C013 |
|
Product Name
|
Ambient Light, IR, UV Sensors |
|
Sensor Technology
|
Optical Linear Encoder
|
Unlock Full Specs
to access all available technical data
Similar Products
Hypersen Technologies Co., Ltd.
Repeatability
0.3937 mils (10 µm)
Operating Temperature
-4 to 167 F (-20 to 75 C)
Height
1.34 inch (34 mm)
View Details
Sensor Technology
Optical Linear Encoder
Repeatability
0.0020 mils (0.0500 µm)
Sampling Frequency
500 kHz
View Details
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Sensor Technology
Inductive Linear Position Sensor/Switch
Body Shape
Cylindrical; Threaded Barrel
Measurement Range
0.0 to 0.0500 inch (0.0 to 1.27 mm)
View Details
Allegro MicroSystems Inc.
Sensor Technology
Hall Effect Position Sensor
Operating Temperature
-40 to ? F (-40 to ? C)
Output
Current
View Details