Basler Electric Company Image Sensors, Camera 107145

Description
2592 X 1944, 14 FPS, MONO
Description
2592 X 1944, 14 FPS, MONO

Suppliers

Company
Product
Description
Supplier Links
Image Sensors, Camera - 107145 - ODG (Origin Data Global)
Shenzhen, China
Image Sensors, Camera
107145
Image Sensors, Camera 107145
2592 X 1944, 14 FPS, MONO

2592 X 1944, 14 FPS, MONO

Supplier's Site

Technical Specifications

  ODG (Origin Data Global)
Product Category Linear Position Sensors
Product Number 107145
Product Name Image Sensors, Camera
Sensor Technology Optical Linear Encoder
Unlock Full Specs
to access all available technical data

Similar Products

Incremental encoder: Series IER3-10000 L - Encoders Series IER3-10000 L optical Encoder, digital outputs 3 channels, 1000 - 10000 lines per revolution, Line Driver - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 500 kHz
View Details
 - 7753880 - RS Components, Ltd.
RS Components, Ltd.
Specs
Measurement Range 0.0591 inch (1.5 mm)
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
Distance image sensors - S15454-01WT - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Sensor Technology Optical Linear Encoder
View Details
High Resolution Position/Displacement System - SMT-9700 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical; Threaded Barrel
Measurement Range 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details