BECOM Electronics GmbH Image Sensors, Camera 150-3001-1

Description
SENSOR 3D TIME OF FLIGHT
Datasheet
Description
SENSOR 3D TIME OF FLIGHT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Image Sensors, Camera - 150-3001-1 - ODG (Origin Data Global)
Shenzhen, China
Image Sensors, Camera
150-3001-1
Image Sensors, Camera 150-3001-1
SENSOR 3D TIME OF FLIGHT

SENSOR 3D TIME OF FLIGHT

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global)
Product Category Linear Position Sensors
Product Number 150-3001-1
Product Name Image Sensors, Camera
Sensor Technology Optical Linear Encoder
Unlock Full Specs
to access all available technical data

Similar Products

Incremental encoder: Series IER3-10000 L - Encoders Series IER3-10000 L optical Encoder, digital outputs 3 channels, 1000 - 10000 lines per revolution, Line Driver - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 500 kHz
View Details
 - 9094196 - RS Components, Ltd.
RS Components, Ltd.
Specs
Measurement Range 0.9843 inch (25 mm)
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Photo IC for encoder - S4506 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Sensor Technology Optical Linear Encoder
Operating Temperature -22 to 176 F (-30 to 80 C)
View Details
High Resolution Position/Displacement System - SMT-9700 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical; Threaded Barrel
Measurement Range 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details