Basler Electric Company Image Sensors, Camera 107148

Description
2592 X 1944, 14 FPS, COLOR
Description
2592 X 1944, 14 FPS, COLOR

Suppliers

Company
Product
Description
Supplier Links
Image Sensors, Camera - 107148 - ODG (Origin Data Global)
Shenzhen, China
Image Sensors, Camera
107148
Image Sensors, Camera 107148
2592 X 1944, 14 FPS, COLOR

2592 X 1944, 14 FPS, COLOR

Supplier's Site

Technical Specifications

  ODG (Origin Data Global)
Product Category Linear Position Sensors
Product Number 107148
Product Name Image Sensors, Camera
Sensor Technology Optical Linear Encoder
Unlock Full Specs
to access all available technical data

Similar Products

High Temperature Displacement Sensor - KD-1975 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical
Measurement Range 0.0 to 0.2000 inch (0.0 to 5.08 mm)
View Details
Incremental encoder: Series IER3-10000 L - Encoders Series IER3-10000 L optical Encoder, digital outputs 3 channels, 1000 - 10000 lines per revolution, Line Driver - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 500 kHz
View Details
Linear Incremental encoder - LR18 - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Sensor Technology Linear Encoder
Measurement Range 80.32 inch (2040 mm)
Resolution 1.00E-4 to 0.0050 mm (3.94E-6 to 1.97E-4 inches)
View Details
Conf. Displacem. Trans. K-WA+L, plunger - K-WA-L+ - Hottinger Brüel & Kjær A/S
Specs
Sensor Technology LVDT Linear Position Sensor
Output Current
View Details