Broadcom Inc. Reflective Optical Encoder AEDR-8320-1Q0

Description
The AEDR-8320 series is one of the smallest optical encoder employing reflective technology for motion control purposes. The encoder combines an emitter and a detector in a single surface mount leadless package. When used with a codewheel or linear codestrip, the encoder translates rotary or linear motion into analog output. The AEDR-8320 series provides motion sensing which is ideal for high volume applications. Its small size and surface mount package make it ideal for printers, copiers, card readers and many consumer products, particularly where space and weight are design constraints. Additionally, the AEDR-8320 provides an analog output which can be interpolated to achieve higher resolution, thereby meeting the varied resolution needs of different applications.
Datasheet
Description
The AEDR-8320 series is one of the smallest optical encoder employing reflective technology for motion control purposes. The encoder combines an emitter and a detector in a single surface mount leadless package. When used with a codewheel or linear codestrip, the encoder translates rotary or linear motion into analog output. The AEDR-8320 series provides motion sensing which is ideal for high volume applications. Its small size and surface mount package make it ideal for printers, copiers, card readers and many consumer products, particularly where space and weight are design constraints. Additionally, the AEDR-8320 provides an analog output which can be interpolated to achieve higher resolution, thereby meeting the varied resolution needs of different applications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Reflective Optical Encoder - AEDR-8320-1Q0 - Broadcom Inc.
San Jose, CA, USA
Reflective Optical Encoder
AEDR-8320-1Q0
Reflective Optical Encoder AEDR-8320-1Q0
The AEDR-8320 series is one of the smallest optical encoder employing reflective technology for motion control purposes. The encoder combines an emitter and a detector in a single surface mount leadless package. When used with a codewheel or linear codestrip, the encoder translates rotary or linear motion into analog output. The AEDR-8320 series provides motion sensing which is ideal for high volume applications. Its small size and surface mount package make it ideal for printers, copiers, card readers and many consumer products, particularly where space and weight are design constraints. Additionally, the AEDR-8320 provides an analog output which can be interpolated to achieve higher resolution, thereby meeting the varied resolution needs of different applications.

The AEDR-8320 series is one of the smallest optical encoder employing reflective technology for motion control purposes. The encoder combines an emitter and a detector in a single surface mount leadless package. When used with a codewheel or linear codestrip, the encoder translates rotary or linear motion into analog output.
The AEDR-8320 series provides motion sensing which is ideal for high volume applications. Its small size and surface mount package make it ideal for printers, copiers, card readers and many consumer products, particularly where space and weight are design constraints.
Additionally, the AEDR-8320 provides an analog output which can be interpolated to achieve higher resolution, thereby meeting the varied resolution needs of different applications.

Supplier's Site
Reflective - Logic Output - AEDR-8320-1Q0 - ODG (Origin Data Global)
Shenzhen, China
Reflective - Logic Output
AEDR-8320-1Q0
Reflective - Logic Output AEDR-8320-1Q0
ENCODER REFL OPT 2CH 180LPI ANG

ENCODER REFL OPT 2CH 180LPI ANG

Supplier's Site Datasheet

Technical Specifications

  Broadcom Inc. ODG (Origin Data Global)
Product Category Linear Position Sensors Linear Position Sensors
Product Number AEDR-8320-1Q0 AEDR-8320-1Q0
Product Name Reflective Optical Encoder Reflective - Logic Output
Sensor Technology Linear Encoder Optical Linear Encoder
Unlock Full Specs
to access all available technical data

Similar Products

Linear Measurement Solutions - Model TR3 Tru-Trac® - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Linear Encoder Speed 15240 mm/sec (36000 in/min)
View Details
Displacement Sensor - X-GMPS-1M - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Resolution 1.00E-3 mm (3.94E-5 inches)
Operating Temperature 14 to 158 F (-10 to 70 C)
Interface Serial
View Details
Position, Proximity, Speed (Modules) - Industrial - 620-A19571LUBBTN-RSNPHTR-ND - DigiKey
Specs
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
LIN Extreme Environment Displacement Transducer - LIN52A - RDP Electrosense
Specs
Sensor Technology LVDT Linear Position Sensor
Body Shape Cylindrical
Measurement Range 0.1969 inch (5 mm)
View Details