Broadcom Inc. Reflective - Logic Output AEDR-8300-1K1

Description
SENSOR OPT REFLECTIVE 2MM 6SMD
Datasheet
Description
SENSOR OPT REFLECTIVE 2MM 6SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Reflective - Logic Output - AEDR-8300-1K1 - ODG (Origin Data Global)
Shenzhen, China
Reflective - Logic Output
AEDR-8300-1K1
Reflective - Logic Output AEDR-8300-1K1
SENSOR OPT REFLECTIVE 2MM 6SMD

SENSOR OPT REFLECTIVE 2MM 6SMD

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global)
Product Category Linear Position Sensors
Product Number AEDR-8300-1K1
Product Name Reflective - Logic Output
Sensor Technology Optical Linear Encoder
Unlock Full Specs
to access all available technical data

Similar Products

Angle, Linear Position Measuring - 620-2016-1-ND - DigiKey
Specs
Sensor Technology Hall Effect Position Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
4 suppliers
Incremental encoder: Series IERS3-500 L - Encoders Series IERS3-500 L optical Encoder, digital outputs, 3 channels 250 - 500 lines per revolution, Line Driver - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 55 kHz
View Details
Noncontact Position Sensor - OEM-2306 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical
Sampling Frequency 50 kHz
View Details
Linear Absolute encoder - LA24 - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Sensor Technology Linear Encoder
Measurement Range 128 inch (3240 mm)
Resolution 1.00E-4 to 1.00E-3 mm (3.94E-6 to 3.94E-5 inches)
View Details