Broadcom Inc. 3 Channel Reflective Incremental Optical Encoder AEDR-8500-100

Description
The AEDR-850x encoder is the smallest 3 channel optical encoder in the world with digital outputs employing reflective technology for motion control purposes. The encoder is designed to operate over -20° C to 85° C temperature range and therefore is suitable for both commercial and industrial end applications. This 3 channel optical encoder houses an LED light source and a photodetecting circuit in a single package. The small size of 3.95 mm (L) x 3.4 mm (W) x 0.9562 mm (H), allows it to be used in a wide range of miniature commercial applications where size and space constraints exist. The AEDR-850x series encoders offer two-channel quadrature digital outputs and a 3rd channel, index digital outputs. Being TTL compatible, the outputs of the AEDR-850X 3 channel optical encoder can be interfaced directly with most of the signal processing circuitries. Hence the encoder provides great design-in flexibility and easy integration into existing systems.
Datasheet
Description
The AEDR-850x encoder is the smallest 3 channel optical encoder in the world with digital outputs employing reflective technology for motion control purposes. The encoder is designed to operate over -20° C to 85° C temperature range and therefore is suitable for both commercial and industrial end applications. This 3 channel optical encoder houses an LED light source and a photodetecting circuit in a single package. The small size of 3.95 mm (L) x 3.4 mm (W) x 0.9562 mm (H), allows it to be used in a wide range of miniature commercial applications where size and space constraints exist. The AEDR-850x series encoders offer two-channel quadrature digital outputs and a 3rd channel, index digital outputs. Being TTL compatible, the outputs of the AEDR-850X 3 channel optical encoder can be interfaced directly with most of the signal processing circuitries. Hence the encoder provides great design-in flexibility and easy integration into existing systems.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3 Channel Reflective Incremental Optical Encoder - AEDR-8500-100 - Broadcom Inc.
San Jose, CA, USA
3 Channel Reflective Incremental Optical Encoder
AEDR-8500-100
3 Channel Reflective Incremental Optical Encoder AEDR-8500-100
The AEDR-850x encoder is the smallest 3 channel optical encoder in the world with digital outputs employing reflective technology for motion control purposes. The encoder is designed to operate over -20° C to 85° C temperature range and therefore is suitable for both commercial and industrial end applications. This 3 channel optical encoder houses an LED light source and a photodetecting circuit in a single package. The small size of 3.95 mm (L) x 3.4 mm (W) x 0.9562 mm (H), allows it to be used in a wide range of miniature commercial applications where size and space constraints exist. The AEDR-850x series encoders offer two-channel quadrature digital outputs and a 3rd channel, index digital outputs. Being TTL compatible, the outputs of the AEDR-850X 3 channel optical encoder can be interfaced directly with most of the signal processing circuitries. Hence the encoder provides great design-in flexibility and easy integration into existing systems.

The AEDR-850x encoder is the smallest 3 channel optical encoder in the world with digital outputs employing reflective technology for motion control purposes. The encoder is designed to operate over -20° C to 85° C temperature range and therefore is suitable for both commercial and industrial end applications.
This 3 channel optical encoder houses an LED light source and a photodetecting circuit in a single package. The small size of 3.95 mm (L) x 3.4 mm (W) x 0.9562 mm (H), allows it to be used in a wide range of miniature commercial applications where size and space constraints exist.
The AEDR-850x series encoders offer two-channel quadrature digital outputs and a 3rd channel, index digital outputs. Being TTL compatible, the outputs of the AEDR-850X 3 channel optical encoder can be interfaced directly with most of the signal processing circuitries. Hence the encoder provides great design-in flexibility and easy integration into existing systems.

Supplier's Site
Reflective - Logic Output - AEDR-8500-100 - ODG (Origin Data Global)
Shenzhen, China
Reflective - Logic Output
AEDR-8500-100
Reflective - Logic Output AEDR-8500-100
SENSOR OPT REFLECTIVE 1MM 8SMD

SENSOR OPT REFLECTIVE 1MM 8SMD

Supplier's Site Datasheet

Technical Specifications

  Broadcom Inc. ODG (Origin Data Global)
Product Category Linear Position Sensors Linear Position Sensors
Product Number AEDR-8500-100 AEDR-8500-100
Product Name 3 Channel Reflective Incremental Optical Encoder Reflective - Logic Output
Sensor Technology Linear Encoder Optical Linear Encoder
Unlock Full Specs
to access all available technical data

Similar Products

Linear Measurement Solutions - Model TR3 Tru-Trac® - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Linear Encoder Speed 15240 mm/sec (36000 in/min)
View Details
Interferometric Laser Encoders -  - Renishaw
Specs
Sensor Technology Linear Encoder
View Details
High Temperature Displacement Sensor - KD-1975 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical
Measurement Range 0.0 to 0.2000 inch (0.0 to 5.08 mm)
View Details
Z4D-C01 Microphotonic Devices (Micro-displacement Sensor) - Z4D-C01 - Aratas America LLC
Specs
Sensor Technology Time of Flight Optical Position Sensor
View Details