Broadcom Inc. Photodiodes AFBR-S4N44P164M

Description
SIPM PCB 4X4 4MM 40UM NUV-MT
Datasheet
Description
SIPM PCB 4X4 4MM 40UM NUV-MT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photodiodes AFBR-S4N44P164M
SIPM PCB 4X4 4MM 40UM NUV-MT

SIPM PCB 4X4 4MM 40UM NUV-MT

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global)
Product Category Linear Position Sensors
Product Number AFBR-S4N44P164M
Product Name Photodiodes
Sensor Technology Optical Linear Encoder
Unlock Full Specs
to access all available technical data

Similar Products

Incremental encoder: Series IER3-10000 - Encoders Series IER3-10000 optical Encoder, digital outputs 3 channels, 1000 - 10000 lines per revolution - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 500 kHz
View Details
Noncontact Position Sensor - OEM-2306 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical
Sampling Frequency 50 kHz
View Details
Position, Proximity, Speed (Modules) - Industrial - 620-A19520LUBBTN-RSNHPYUE-ATR-ND - DigiKey
Specs
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
Linear Absolute encoder - LA24 - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Sensor Technology Linear Encoder
Measurement Range 128 inch (3240 mm)
Resolution 1.00E-4 to 1.00E-3 mm (3.94E-6 to 3.94E-5 inches)
View Details