Broadcom Inc. Reflective - Logic Output AEDR-8000-1K2

Description
SENSOR OPT REFLECTIVE 2MM 8SMD
Datasheet
Description
SENSOR OPT REFLECTIVE 2MM 8SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Reflective - Logic Output - AEDR-8000-1K2 - ODG (Origin Data Global)
Shenzhen, China
Reflective - Logic Output
AEDR-8000-1K2
Reflective - Logic Output AEDR-8000-1K2
SENSOR OPT REFLECTIVE 2MM 8SMD

SENSOR OPT REFLECTIVE 2MM 8SMD

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global)
Product Category Linear Position Sensors
Product Number AEDR-8000-1K2
Product Name Reflective - Logic Output
Sensor Technology Optical Linear Encoder
Unlock Full Specs
to access all available technical data

Similar Products

Incremental encoder: Series IER3-10000 L - Encoders Series IER3-10000 L optical Encoder, digital outputs 3 channels, 1000 - 10000 lines per revolution, Line Driver - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 500 kHz
View Details
Noncontact Linear Position / Displacement Sensor - digiVIT - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical
Measurement Range 0.0100 to 1 inch (0.2540 to 25.4 mm)
View Details
Angle, Linear Position Measuring - 620-A31315LLUBTR-XZ-S-SE-10TR-ND - DigiKey
Specs
Sensor Technology Hall Effect Position Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
2 suppliers
Linear Incremental encoder - LR18 - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Sensor Technology Linear Encoder
Measurement Range 80.32 inch (2040 mm)
Resolution 1.00E-4 to 0.0050 mm (3.94E-6 to 1.97E-4 inches)
View Details