L3 Harris Photodiodes 503A-03

Description
DETECTOR ASSY
Description
DETECTOR ASSY

Suppliers

Company
Product
Description
Supplier Links
Photodiodes - 503A-03 - ODG (Origin Data Global)
Shenzhen, China
Photodiodes
503A-03
Photodiodes 503A-03
DETECTOR ASSY

DETECTOR ASSY

Supplier's Site

Technical Specifications

  ODG (Origin Data Global)
Product Category Linear Position Sensors
Product Number 503A-03
Product Name Photodiodes
Sensor Technology Optical Linear Encoder
Unlock Full Specs
to access all available technical data

Similar Products

Displacement Sensor-Sensor Head - HPS-CFL025 - Hypersen Technologies Co., Ltd.
Hypersen Technologies Co., Ltd.
Specs
Body Shape Cylindrical
Measurement Range 0.2362 inch (6 mm)
Repeatability 0.0079 mils (0.2000 µm)
View Details
Incremental encoder: Series IER3-10000 L - Encoders Series IER3-10000 L optical Encoder, digital outputs 3 channels, 1000 - 10000 lines per revolution, Line Driver - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 500 kHz
View Details
Noncontact Linear Position / Displacement Sensor - digiVIT - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical
Measurement Range 0.0100 to 1 inch (0.2540 to 25.4 mm)
View Details
Position, Proximity, Speed (Modules) - Industrial - 620-APS11700LLHALX-0SLTR-ND - DigiKey
Specs
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details