Broadcom Inc. Reflective - Logic Output AEDR-8300-1Q0

Description
SENSOR OPT REFLECTIVE 2MM 6SMD
Datasheet
Description
SENSOR OPT REFLECTIVE 2MM 6SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Reflective - Logic Output - AEDR-8300-1Q0 - ODG (Origin Data Global)
Shenzhen, China
Reflective - Logic Output
AEDR-8300-1Q0
Reflective - Logic Output AEDR-8300-1Q0
SENSOR OPT REFLECTIVE 2MM 6SMD

SENSOR OPT REFLECTIVE 2MM 6SMD

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global)
Product Category Linear Position Sensors
Product Number AEDR-8300-1Q0
Product Name Reflective - Logic Output
Sensor Technology Optical Linear Encoder
Unlock Full Specs
to access all available technical data

Similar Products

Incremental encoder: Series IER3-10000 - Encoders Series IER3-10000 optical Encoder, digital outputs 3 channels, 1000 - 10000 lines per revolution - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 500 kHz
View Details
High Resolution Position/Displacement System - SMT-9700 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical; Threaded Barrel
Measurement Range 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Position Sensors - Angle, Linear Position Measuring - AAS33051LLPBTR-DD - 859134-AAS33051LLPBTR-DD - Win Source Electronics
Specs
Sensor Technology Hall Effect Position Sensor
View Details
3 suppliers
Linear Absolute encoder - LA24 - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Sensor Technology Linear Encoder
Measurement Range 128 inch (3240 mm)
Resolution 1.00E-4 to 1.00E-3 mm (3.94E-6 to 3.94E-5 inches)
View Details