ams-OSRAM AG Image Sensors, Camera 4LS_15K_RGB_V1.2 FT SE

Description
LINE SCAN SENSOR 4LS_15K_RGB_V1.
Datasheet
Description
LINE SCAN SENSOR 4LS_15K_RGB_V1.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Image Sensors, Camera - 4LS_15K_RGB_V1.2 FT SE - ODG (Origin Data Global)
Shenzhen, China
Image Sensors, Camera
4LS_15K_RGB_V1.2 FT SE
Image Sensors, Camera 4LS_15K_RGB_V1.2 FT SE
LINE SCAN SENSOR 4LS_15K_RGB_V1.

LINE SCAN SENSOR 4LS_15K_RGB_V1.

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global)
Product Category Linear Position Sensors
Product Number 4LS_15K_RGB_V1.2 FT SE
Product Name Image Sensors, Camera
Sensor Technology Optical Linear Encoder
Unlock Full Specs
to access all available technical data

Similar Products

Continuous-Time Switch Unipolar Switch - A1102LUA-T - Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Position Sensor
View Details
Incremental encoder: Series IERS3-500 - Encoders Series IERS3-500 optical Encoder, digital outputs 3 channels, 250 - 500 lines per revolution - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 55 kHz
View Details
High Temperature Displacement Sensor - KD-1925 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical; Threaded Barrel
Measurement Range 0.0 to 0.0500 inch (0.0 to 1.27 mm)
View Details
Linear Absolute encoder - LA24 - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Sensor Technology Linear Encoder
Measurement Range 128 inch (3240 mm)
Resolution 1.00E-4 to 1.00E-3 mm (3.94E-6 to 3.94E-5 inches)
View Details