Murata Power Solutions Switches - Magnetic, Reed Switches 1447385C

Description
Manufacturer: AMIS Category: Switches - Magnetic, Reed Switches Packaging: Bulk Part Status: Obsolete Type: Header, Male Pins, Shrouded (4 Side) Inductance: 350μH Tolerance: ±20% Current Rating (Amps): 690mA Shielding: Unshielded DC Resistance (DCR): 3.25Ohm Max Q @ Freq: 26 @ 250MHz Frequency - Self Resonant: 3.28GHz
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Switches - Magnetic, Reed Switches Packaging: Bulk Part Status: Obsolete Type: Header, Male Pins, Shrouded (4 Side) Inductance: 350μH Tolerance: ±20% Current Rating (Amps): 690mA Shielding: Unshielded DC Resistance (DCR): 3.25Ohm Max Q @ Freq: 26 @ 250MHz Frequency - Self Resonant: 3.28GHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switches - Magnetic, Reed Switches -  - Win Source Electronics
Laguna Hills, CA, United States
Switches - Magnetic, Reed Switches
Switches - Magnetic, Reed Switches
Manufacturer: AMIS Category: Switches - Magnetic, Reed Switches Packaging: Bulk Part Status: Obsolete Type: Header, Male Pins, Shrouded (4 Side) Inductance: 350μH Tolerance: ±20% Current Rating (Amps): 690mA Shielding: Unshielded DC Resistance (DCR): 3.25Ohm Max Q @ Freq: 26 @ 250MHz Frequency - Self Resonant: 3.28GHz

Manufacturer: AMIS
Category: Switches - Magnetic, Reed Switches
Packaging: Bulk
Part Status: Obsolete
Type: Header, Male Pins, Shrouded (4 Side)
Inductance: 350μH
Tolerance: ±20%
Current Rating (Amps): 690mA
Shielding: Unshielded
DC Resistance (DCR): 3.25Ohm Max
Q @ Freq: 26 @ 250MHz
Frequency - Self Resonant: 3.28GHz

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Reed Switches
Product Name Switches - Magnetic, Reed Switches
Unlock Full Specs
to access all available technical data

Similar Products

Magnetic reed switch - BN 325 - BN 325-R-1239 -  - Schmersal Inc.
Specs
Switch Type Other
Operating Temp -13 to 158 F (-25 to 70 C)
Mechanical Life 1.00E9 (#)
View Details
Reed Switches - 2652285 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pole and Throw Specifications Other Type (Special Application)
Other Pole and Throw Specifications SPCO
Contact Material Rhodium
View Details
Pneumatic Cylinder Switch - 102157PGA - elobau U.S., Inc.
Specs
Switch Type Dry Reed Switch
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Configuration Normally Open (NO)
View Details