Littelfuse, Inc. Switches - Magnetic, Reed Switches MDCG-4-7-18

Description
Win Source Part Number: 1076406-MDCG-4-7-18 Category: Switches>Magnetic, Reed Switches Series: MDCG-4 Type: Glass Body Reed Termination Style: Axial Package: Bulk Standard Package: 100 Capacitance: 0.2 pF Circuit: SPST-NO Operate Time: 0.6 ms Release Time: 0.2 ms Length - Overall: 1.590" (40.39mm) Power - Rated: 10W Operate Range: 7 ~ 18AT Current - Switching: 350mA (AC), 500mA (DC) Voltage - Switching AC: 140 V Voltage - Switching DC: 200 V Size - Body: 0.090" Dia x 0.600" L (2.28mm x 15.24mm) Current - Carry: 1.2A (DC) Mounting Type: Through Hole Temperature Range - Operating: -40°C ~ 125°C Alternative Parts (Cross-Reference): MDCG-4-7-18MDCG-4 7-18; ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.50.9065 Mfr: Littelfuse Inc. Other Names: MDCG-4 7-18,MDCG-4 7-18-ND,MDCG4 718,-1024-MDCG-4-7-1 8
Request a Quote Datasheet
Description
Win Source Part Number: 1076406-MDCG-4-7-18 Category: Switches>Magnetic, Reed Switches Series: MDCG-4 Type: Glass Body Reed Termination Style: Axial Package: Bulk Standard Package: 100 Capacitance: 0.2 pF Circuit: SPST-NO Operate Time: 0.6 ms Release Time: 0.2 ms Length - Overall: 1.590" (40.39mm) Power - Rated: 10W Operate Range: 7 ~ 18AT Current - Switching: 350mA (AC), 500mA (DC) Voltage - Switching AC: 140 V Voltage - Switching DC: 200 V Size - Body: 0.090" Dia x 0.600" L (2.28mm x 15.24mm) Current - Carry: 1.2A (DC) Mounting Type: Through Hole Temperature Range - Operating: -40°C ~ 125°C Alternative Parts (Cross-Reference): MDCG-4-7-18MDCG-4 7-18; ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.50.9065 Mfr: Littelfuse Inc. Other Names: MDCG-4 7-18,MDCG-4 7-18-ND,MDCG4 718,-1024-MDCG-4-7-1 8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switches - Magnetic, Reed Switches - 1076406-MDCG-4-7-18 - Win Source Electronics
Laguna Hills, CA, United States
Switches - Magnetic, Reed Switches
1076406-MDCG-4-7-18
Switches - Magnetic, Reed Switches 1076406-MDCG-4-7-18
Win Source Part Number: 1076406-MDCG-4-7-18 Category: Switches>Magnetic, Reed Switches Series: MDCG-4 Type: Glass Body Reed Termination Style: Axial Package: Bulk Standard Package: 100 Capacitance: 0.2 pF Circuit: SPST-NO Operate Time: 0.6 ms Release Time: 0.2 ms Length - Overall: 1.590" (40.39mm) Power - Rated: 10W Operate Range: 7 ~ 18AT Current - Switching: 350mA (AC), 500mA (DC) Voltage - Switching AC: 140 V Voltage - Switching DC: 200 V Size - Body: 0.090" Dia x 0.600" L (2.28mm x 15.24mm) Current - Carry: 1.2A (DC) Mounting Type: Through Hole Temperature Range - Operating: -40°C ~ 125°C Alternative Parts (Cross-Reference): MDCG-4-7-18MDCG-4 7-18; ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.50.9065 Mfr: Littelfuse Inc. Other Names: MDCG-4 7-18,MDCG-4 7-18-ND,MDCG4 718,-1024-MDCG-4-7-1 8

Win Source Part Number: 1076406-MDCG-4-7-18
Category: Switches>Magnetic, Reed Switches
Series: MDCG-4
Type: Glass Body Reed
Termination Style: Axial
Package: Bulk
Standard Package: 100
Capacitance: 0.2 pF
Circuit: SPST-NO
Operate Time: 0.6 ms
Release Time: 0.2 ms
Length - Overall: 1.590" (40.39mm)
Power - Rated: 10W
Operate Range: 7 ~ 18AT
Current - Switching: 350mA (AC), 500mA (DC)
Voltage - Switching AC: 140 V
Voltage - Switching DC: 200 V
Size - Body: 0.090" Dia x 0.600" L (2.28mm x 15.24mm)
Current - Carry: 1.2A (DC)
Mounting Type: Through Hole
Temperature Range - Operating: -40°C ~ 125°C
Alternative Parts (Cross-Reference): MDCG-4-7-18MDCG-4 7-18;
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8536.50.9065
Mfr: Littelfuse Inc.
Other Names: MDCG-4 7-18,MDCG-4 7-18-ND,MDCG4 718,-1024-MDCG-4-7-18

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Reed Switches
Product Number 1076406-MDCG-4-7-18
Product Name Switches - Magnetic, Reed Switches
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Unlock Full Specs
to access all available technical data

Similar Products

Magnetic reed switch - BN 31/310 - BN 310-2RZ-2486 -  - Schmersal Inc.
Specs
Switch Type Other
Current Rating 1 amps
DC Voltage Rating 200 volts
View Details
Reed Switches - 2652274 - RS Components, Ltd.
RS Components, Ltd.
Specs
Contact Material PGM Alloy
Current Rating 1.5 amps
AC Voltage Rating 300 volts
View Details
Miniature Flange Mount Reed Sensor - 59141-4-S - Littelfuse, Inc.
Specs
Switch Type Dry Reed Switch
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Configuration Normally Closed (NC)
View Details
, KOFU Reed Switches - ORD 213S-1 - Comus International
Specs
Switch Type Dry Reed Switch
Current Rating 0.1000 amps
AC Voltage Rating 24 volts
View Details