Average Pipe I.D. 14.374" (365.1mm)
Base Pipe I.D. 13.897" (352.98mm)
Comment 1 Runner Length 15" (381mm)
Country of Origin USA
Deflection Test 7.5%
Nominal Size 15" (381mm)
Pipe I.D. @ Deflection 12.85" (326.39mm)
Pipe Type SDR 35
Sage Subcategory Number W9386
Shipping Wt. 13.5 Lb (6.12 Kg)
| Petersen Products Co. | |
|---|---|
| Product Category | Mechanical Testing Equipment |
| Product Number | 938-96115-3575 |
| Product Name | Deflection Gauge Steel, Fixed Size, 15" For Sdr 35, 7.5% Def |