Average Pipe I.D. 5.893" (149.68mm)
Base Pipe I.D. 5.742" (145.85mm)
Comment 1 Runner Length 6" (152.4mm)
Country of Origin USA
Deflection Test 7.5%
Nominal Size 6" (152.4mm)
Pipe I.D. @ Deflection 5.31" (134.87mm)
Pipe Type SDR 35
Sage Subcategory Number W9386
Shipping Wt. 5 Lb (2.27 Kg)
| Petersen Products Co. | |
|---|---|
| Product Category | Mechanical Testing Equipment |
| Product Number | 938-96106-3575 |
| Product Name | Deflection Gauge Steel, Fixed Size, 6" For Sdr 35, 7.5% Def |