The MBN12SS2W45 is a miniature pushbutton switch from the Series M, designed for momentary or alternate action with resistive or low-power logic-level loads. It features a .335" (8.5mm) threaded bushing with keyway, silver-plated contacts rated for 3A at 125V AC and 2A at 250V AC, or 0.4VA maximum at 28V AC/DC for gold-plated versions. The case is made of diallyl phthalate resin (UL94V-0), with an operating temperature range of -30°C to +85°C. It includes an over-center actuator mechanism, high insulating barriers for enhanced dielectric strength, and splashproof options (D3/B3) meeting IP67. Terminals are solder lugs, and the unit supports a maximum mount torque of 1.5 Nm with double nut installation.
BRACKET PC MOUNT MINIATURE PUSHBUTTON
| NKK Switches | New Yorker Electronics Co., Inc. | |
|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches |
| Product Number | MBN12SS2W45 | 2300-MBN12SS2W45 |
| Product Name | Miniature Pushbutton | Pushbutton Switches |
| Actuator Specifications | Plunger for Cap | |
| Switch Function | On-On | |
| Switching Mechanism | Single Pole, Double Throw (SPDT); SPDT | |
| Terminal Type | Through Hole, Right Angle, Vertical |