The MBN15SS2G13-BC is a miniature pushbutton with a bracket for printed circuit board mounting. It features a .394" (10.0mm) diameter cap, a screw-on plunger, a .335" (8.5mm) smooth bushing with keyway, gold-plated contacts rated for 0.4VA maximum at 28V AC/DC, and .250" (6.35mm) straight PC terminals with bracket. The case is made of diallyl phthalate resin (UL94V-0), and it operates within a temperature range of -30°C to +85°C. The switch employs an over-center actuator mechanism and epoxy-sealed terminals for contaminant protection. Contact timing is slow make, slow break, with a plunger travel of 0.175" (4.45mm) for snap-on caps. It meets IP67 sealing when equipped with D3 or B3 bushings.
BRACKET PC MOUNT MINIATURE PUSHBUTTON
| NKK Switches | New Yorker Electronics Co., Inc. | |
|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches |
| Product Number | MBN15SS2G13-BC | 2300-MBN15SS2G13-BC |
| Product Name | Bracket PC Mount Miniature Pushbutton | Pushbutton Switches |
| Actuator Specifications | Round, Button | |
| Switch Function | Momentary Contact; On-Mom | |
| Switching Mechanism | Single Pole, Double Throw (SPDT); SPDT | |
| Terminal Type | Through Hole |