The MBN12SS2G30-BF is a bracket-mounted, printed circuit board miniature pushbutton with a double-pole, single-throw circuit configuration and gold-plated contacts rated for 0.4VA maximum at 28V AC/DC. It features a .394" (10.0mm) diameter snap-on cap, a .250" (6.35mm) straight PC terminal, and a keyway bushing. The case is made of diallyl phthalate resin with UL94V-0 flammability rating. The switch has a nominal operating force of 16.18N for momentary action, a plunger travel of 0.175" (4.45mm), and a mechanical life of 50,000 operations. It operates within a temperature range of -30°C to +85°C and meets IP67 sealing when equipped with D3 or B3 bushing options. Soldering and installation follow specified thermal profiles. The device uses an over-center actuator mechanism to reduce sparking and enhance durability in AC circuits.
BRACKET PC MOUNT MINIATURE PUSHBUTTON
| NKK Switches | New Yorker Electronics Co., Inc. | |
|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches |
| Product Number | MBN12SS2G30-BF | 2300-MBN12SS2G30-BF |
| Product Name | Bracket PC Mount Miniature Pushbutton | Pushbutton Switches |
| Actuator Specifications | Round, Button | |
| Switch Function | On-On | |
| Switching Mechanism | Single Pole, Double Throw (SPDT); SPDT | |
| Terminal Type | Through Hole, Right Angle |