Snap-action bushing mount pushbutton with SPDT ON-(ON) circuit, gold-plated contacts rated for 0.4VA maximum at 28V AC/DC, and solder lug terminals. Features a .285" (7.24mm) threaded bushing with a .201" (5.1mm) diameter cap. Constructed with a stainless steel frame, brass nickel-plated plunger and bushing, and PBT and diallyl phthalate resin cases rated UL94V-0. Offers 100,000 minimum electrical operations, 200,000 minimum mechanical operations, and operates from -30°C to +85°C. Nominal operating force is 2.45N for single pole.
Snap-Action Bushing Mount Pushbutton
SNAP-ACTION BUSHING MOUNT PUSHBU
SNAP-ACTION BUSHING MOUNT PUSHBUTTON
| NKK Switches | DigiKey | New Yorker Electronics Co., Inc. | |
|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | MBNR15E1G01-HA | 360-MBNR15E1G01-HA-ND | 2300-MBNR15E1G01-HA |
| Product Name | Snap-Action Bushing Mount Pushbutton | Pushbutton Switches | Pushbutton Switches |
| Actuator Specifications | Round, Button | Round, Button | |
| Switch Function | Momentary Contact; On-Mom | Momentary Contact | |
| Switching Mechanism | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT) | |
| Terminal Type | Panel Mount, Rear | Solder Terminals | |
| Features | Illuminated Switch |