The MBN15SB1G01-CA is a miniature pushbutton switch with a 8.5mm threaded bushing and snap-on cap, designed for momentary or alternate action control. It features gold-plated contacts rated for 0.4VA maximum at 28V AC/DC, with contact resistance up to 20 milliohms and insulation resistance of 1,000 megohms minimum. The switch has a mechanical life of 50,000 operations and an electrical life of 50,000 operations for gold contacts. Operating temperature ranges from â€"30°C to +85°C. The case is made of diallyl phthalate resin rated UL94V-0, and terminals are epoxy sealed. The bushing provides IP67 sealing against dust and temporary water immersion. The actuator employs an over-center mechanism to reduce sparking and enhance life in AC circuits.
LARGE BUSHING MINIATURE PUSHBUTTON
| NKK Switches | New Yorker Electronics Co., Inc. | |
|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches |
| Product Number | MBN15SB1G01-CA | 2300-MBN15SB1G01-CA |
| Product Name | Bushing Mount Miniature Pushbutton | Pushbutton Switches |
| Actuator Specifications | Round, Button | |
| Switch Function | Momentary Contact; On-Mom | |
| Switching Mechanism | Single Pole, Double Throw (SPDT); SPDT | |
| Terminal Type | Panel Mount, Rear |