NKK Switches Bracket PC Mount Miniature Pushbutton MBN15SS2G30-CF

Description
Size/Specifications Features Miniature 6A @ 125V AC 3A @ 250V AC 0.4VA @ 28V AC/DC 12mm diameter threaded bushing B1 No cap needed with optional splashproof boot Several terminal options Operating temperature –30°C ~ +85°C
Request a Quote Datasheet
Description
Size/Specifications Features Miniature 6A @ 125V AC 3A @ 250V AC 0.4VA @ 28V AC/DC 12mm diameter threaded bushing B1 No cap needed with optional splashproof boot Several terminal options Operating temperature –30°C ~ +85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bracket PC Mount Miniature Pushbutton - MBN15SS2G30-CF - NKK Switches
Scottsdale, AZ, United States
Bracket PC Mount Miniature Pushbutton
MBN15SS2G30-CF
Bracket PC Mount Miniature Pushbutton MBN15SS2G30-CF
Size/Specifications Features Miniature 6A @ 125V AC 3A @ 250V AC 0.4VA @ 28V AC/DC 12mm diameter threaded bushing B1 No cap needed with optional splashproof boot Several terminal options Operating temperature –30°C ~ +85°C
    • Size/Specifications
    • Features
  • Miniature
  • 6A @ 125V AC
  • 3A @ 250V AC
  • 0.4VA @ 28V AC/DC

  • 12mm diameter threaded bushing B1
  • No cap needed with optional splashproof boot
  • Several terminal options
  • Operating temperature –30°C ~ +85°C
Supplier's Site Datasheet
Pushbutton Switches - 2300-MBN15SS2G30-CF - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Pushbutton Switches
2300-MBN15SS2G30-CF
Pushbutton Switches 2300-MBN15SS2G30-CF
BRACKET PC MOUNT MINIATURE PUSHBUTTON

BRACKET PC MOUNT MINIATURE PUSHBUTTON

Supplier's Site Datasheet

Technical Specifications

  NKK Switches New Yorker Electronics Co., Inc.
Product Category Pushbutton Switches Pushbutton Switches
Product Number MBN15SS2G30-CF 2300-MBN15SS2G30-CF
Product Name Bracket PC Mount Miniature Pushbutton Pushbutton Switches
Actuator Specifications Round, Button
Switch Function Momentary Contact; On-Mom
Switching Mechanism Single Pole, Double Throw (SPDT); SPDT
Terminal Type Through Hole, Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

Process Sealed Subminiature Pushbutton - AB11BV1-FC - NKK Switches
Specs
Actuator Specifications Round, Button
Switch Function Momentary Contact; Off-Mom
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
View Details
5 suppliers
Pushbutton Switches - AT3085JB - Powell Electronics, Inc.
Specs
Features Illuminated Switch
View Details
Hardware - AT3075F - Powell Electronics, Inc.
Specs
Features Illuminated Switch
View Details