The M series is a line of miniature pushbuttons with a stainless steel frame and a diallyl phthalate resin case rated UL94V-0. It offers silver or gold-plated contacts with resistive ratings of 3A at 125V AC and 2A at 250V AC, or 0.4VA maximum at 28V AC/DC for logic-level applications. The switch has a mechanical life of 50,000 operations and an electrical life of 25,000 for silver or 50,000 for gold contacts. It features a B3 or D3 bushing option providing IP67 sealing, a -30°C to +85°C operating temperature range, and terminals compatible with solder lugs or printed circuit mount. The part employs an over-center actuator mechanism to reduce sparking and increase life in AC circuits.
BUSHING MOUNT MINIATURE PUSHBUTT
BUSHING MOUNT MINIATURE PUSHBUTTON
| NKK Switches | DigiKey | New Yorker Electronics Co., Inc. | |
|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | MBN12SS1W01-BF | 360-MBN12SS1W01-BF-ND | 2300-MBN12SS1W01-BF |
| Product Name | Large Bushing Miniature Pushbutton | Pushbutton Switches | Pushbutton Switches |
| Actuator Specifications | Round, Button | Raised (Plunger Style) Pushbutton; Plunger for Cap | |
| Switch Function | On-On | Alternate Contact (Push-Push) | |
| Switching Mechanism | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT) | |
| Terminal Type | Panel Mount, Rear | Solder Terminals | |
| Features | Illuminated Switch |