Snap-action bushing mount pushbutton with silver contacts rated for 2A at 125V AC and gold contacts rated for 0.4VA maximum at 28V AC/DC. Features a stainless steel frame, brass bushing with nickel plating, and polybutylene terephthalate guide and diallyl phthalate case rated UL94V-0. Mounts with a threaded bushing of 0.285″ (7.24mm) diameter and uses solder lug terminals. Nominal operating force is 2.45N for single pole, with a travel of 0.6mm pretravel and 0.4mm overtravel. Electrical life is 100,000 operations minimum for gold contacts, and mechanical life is 200,000 operations. Operating temperature range is −30°C to +85°C.
Snap-Action Bushing Mount Pushbutton
SNAP-ACTION BUSHING MOUNT PUSHBUTTON
SNAP-ACTION BUSHING MOUNT PUSHBU
| NKK Switches | New Yorker Electronics Co., Inc. | DigiKey | |
|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | MBNR15E1G01-FB | 2300-MBNR15E1G01-FB | 360-MBNR15E1G01-FB-ND |
| Product Name | Snap-Action Bushing Mount Pushbutton | Pushbutton Switches | Pushbutton Switches |
| Actuator Specifications | Round, Button | Round, Button | |
| Switch Function | Momentary Contact; On-Mom | Momentary Contact | |
| Switching Mechanism | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT) | |
| Terminal Type | Panel Mount, Rear | Solder Terminals | |
| Features | Illuminated Switch |