The MBN25SS4W01-BA is a miniature pushbutton switch with a threaded bushing, designed for panel mounting in control applications. It features a .335" (8.5mm) threaded bushing with keyway, solder lug terminals, and a silver contact rating of 3A at 125V AC and 2A at 250V AC, or 0.4VA maximum at 28V AC/DC for logic-level applications. The case is made from diallyl phthalate resin complies with UL94V-0 flammability standard. It has a operating temperature range of -30°C to +85°C, is rated for 25,000 operations with silver contacts, and has a plunger travel of 0.071" (1.80mm) for screw-on caps. The device meets IP67 sealing standards with D3 or B3 bushing options, and the terminals are epoxy sealed against contaminants.
BUSHING MOUNT MINIATURE PUSHBUTTON
BUSHING MOUNT MINIATURE PUSHBUTT
| NKK Switches | New Yorker Electronics Co., Inc. | DigiKey | |
|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | MBN25SS4W01-BA | 2300-MBN25SS4W01-BA | 360-MBN25SS4W01-BA-ND |
| Product Name | Bushing Mount Miniature Pushbutton | Pushbutton Switches | Pushbutton Switches |
| Actuator Specifications | Plunger for Cap | Round, Button | |
| Switch Function | Momentary Contact; On-Mom | Momentary Contact | |
| Switching Mechanism | Double Pole, Double Throw (DPDT); DPDT | Double Pole, Double Throw (DPDT) | |
| Terminal Type | Panel Mount, Rear | Solder Terminals | |
| Features | Illuminated Switch |