BUSHING MOUNT MINIATURE PUSHBUTT
BUSHING MOUNT MINIATURE PUSHBUTTON
| NKK Switches | DigiKey | New Yorker Electronics Co., Inc. | |
|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | MBN12SS1W01-CF | 360-MBN12SS1W01-CF-ND | 2300-MBN12SS1W01-CF |
| Product Name | Large Bushing Miniature Pushbutton | Pushbutton Switches | Pushbutton Switches |
| Actuator Specifications | Round, Button | Raised (Plunger Style) Pushbutton; Plunger for Cap | |
| Switch Function | On-On | Alternate Contact (Push-Push) | |
| Switching Mechanism | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT) | |
| Terminal Type | Panel Mount, Rear | Solder Terminals | |
| Features | Illuminated Switch |