The MBN15SS2G13 is a miniature pushbutton switch with a bracket for printed circuit board mounting. It features a .335" (8.5mm) smooth bushing with keyway, a screw-on cap, and .250" (6.35mm) straight PCB terminals with bracket. The switch has gold-plated contacts rated for 0.4VA maximum at 28V AC/DC, with a nominal operating force of 9.32N for single-pole momentary action. It operates within a temperature range of -30°C to +85°C and meets IP67 sealing with splashproof bushing options. The case is made of diallyl phthalate resin rated UL94V-0, and terminals are epoxy sealed. The switch employs an over-center mechanism and has a mechanical life of 50,000 operations and electrical life of 50,000 operations for gold contacts. It has contact resistance of 20 milliohms maximum and insulation resistance of 1,000 megohms minimum at 500V DC.
BRACKET PC MOUNT MINIATURE PUSHBUTTON
BRACKET PC MOUNT MINIATURE PUSHB
| NKK Switches | New Yorker Electronics Co., Inc. | DigiKey | |
|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | MBN15SS2G13 | 2300-MBN15SS2G13 | 360-MBN15SS2G13-ND |
| Product Name | Bracket PC Mount Miniature Pushbutton | Pushbutton Switches | Pushbutton Switches |
| Actuator Specifications | Plunger for Cap | Round, Button | |
| Switch Function | Momentary Contact; On-Mom | Momentary Contact | |
| Switching Mechanism | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT) | |
| Terminal Type | Through Hole | Straight PC Pins |