The MBN25SS2W13 is a miniature pushbutton switch with a threaded bushing mount and solder lug terminals. It features a 2-pole double-throw (DPDT) on-on circuit configuration with silver contacts rated for 3A at 125V AC and 2A at 250V AC, and a logic level rating of 0.4VA maximum at 28V AC/DC. The case is made of diallyl phthalate resin (UL94V-0), and the operating temperature range is -30°C to +85°C. The switch employs an over-center actuator mechanism and has a mechanical life of 50,000 operations. Terminals are epoxy sealed, and the bushing offers optional splashproof IP67 sealing with B3 or D3 codes. The mounting torque is 1.5Nm for double nut and 0.7Nm for single nut.
BRACKET PC MOUNT MINIATURE PUSHBUTTON
| NKK Switches | New Yorker Electronics Co., Inc. | |
|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches |
| Product Number | MBN25SS2W13 | 2300-MBN25SS2W13 |
| Product Name | Bushing Mount Miniature Pushbutton | Pushbutton Switches |
| Actuator Specifications | Plunger for Cap | |
| Switch Function | Momentary Contact; On-Mom | |
| Switching Mechanism | Double Pole, Double Throw (DPDT); DPDT | |
| Terminal Type | Through Hole |