The MBN15LS1W01-BE is a miniature pushbutton switch from the Series M, designed for panel mounting with a threaded bushing and snap-on cap. It features a silver-plated contact system rated for 3A at 125V AC and 2A at 250V AC for resistive loads, and 0.4VA maximum at 28V AC/DC for logic-level applications. The switch has a brass plunger with nickel plating, a stainless steel frame, and a diallyl phthalate resin case rated UL94V-0. It provides 50,000 mechanical operations and 25,000 electrical operations. The bushing is threaded with a 8.5mm diameter and keyway, and the terminals are solder lugs. Operating temperature ranges from -30°C to +85°C, with IP67 sealing available via D3 or B3 bushing options. The actuator employs an over-center mechanism and internal insulating barriers for improved dielectric strength and reduced sparking.
BUSHING MOUNT MINIATURE PUSHBUTTON
| NKK Switches | New Yorker Electronics Co., Inc. | |
|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches |
| Product Number | MBN15LS1W01-BE | 2300-MBN15LS1W01-BE |
| Product Name | Bushing Mount Miniature Pushbutton | Pushbutton Switches |
| Actuator Specifications | Round, Button | |
| Switch Function | Momentary Contact; On-Mom | |
| Switching Mechanism | Single Pole, Double Throw (SPDT); SPDT | |
| Terminal Type | Panel Mount, Rear |