NKK Switches Bushing Mount Miniature Pushbutton MBN15LS1W01-CF

Description
Size/Specifications Features Miniature 6A @ 125V AC 3A @ 250V AC 0.4VA @ 28V AC/DC 12mm diameter threaded bushing B1 No cap needed with optional splashproof boot Several terminal options Operating temperature –30°C ~ +85°C
Request a Quote
Description
Size/Specifications Features Miniature 6A @ 125V AC 3A @ 250V AC 0.4VA @ 28V AC/DC 12mm diameter threaded bushing B1 No cap needed with optional splashproof boot Several terminal options Operating temperature –30°C ~ +85°C
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MBN15LS1W01-CF is a miniature pushbutton switch with a .394" (10.0mm) diameter snap-on cap and a .335" (8.5mm) threaded bushing with keyway. It features a silver-plated contact rated for 3A at 125V AC and 2A at 250V AC, or a gold-plated contact rated for 0.4VA maximum at 28V AC/DC. The switch has a momentary action with a plunger travel of 4.45mm and uses a diallyl phthalate case rated UL94V-0. It operates from -30°C to +85°C and meets IP67 sealing with the D3 or B3 bushing option. Terminals are solder lugs, and the insulating barriers provide 1,500V AC dielectric strength between contacts and case. The contact timing is slow make, slow break, and the mechanical life is 50,000 operations minimum.

Datasheet Summary
Powered by GS/AI

The MBN15LS1W01-CF is a miniature pushbutton switch with a .394" (10.0mm) diameter snap-on cap and a .335" (8.5mm) threaded bushing with keyway. It features a silver-plated contact rated for 3A at 125V AC and 2A at 250V AC, or a gold-plated contact rated for 0.4VA maximum at 28V AC/DC. The switch has a momentary action with a plunger travel of 4.45mm and uses a diallyl phthalate case rated UL94V-0. It operates from -30°C to +85°C and meets IP67 sealing with the D3 or B3 bushing option. Terminals are solder lugs, and the insulating barriers provide 1,500V AC dielectric strength between contacts and case. The contact timing is slow make, slow break, and the mechanical life is 50,000 operations minimum.

Suppliers

Company
Product
Description
Supplier Links
Bushing Mount Miniature Pushbutton - MBN15LS1W01-CF - NKK Switches
Scottsdale, AZ, United States
Bushing Mount Miniature Pushbutton
MBN15LS1W01-CF
Bushing Mount Miniature Pushbutton MBN15LS1W01-CF
Size/Specifications Features Miniature 6A @ 125V AC 3A @ 250V AC 0.4VA @ 28V AC/DC 12mm diameter threaded bushing B1 No cap needed with optional splashproof boot Several terminal options Operating temperature –30°C ~ +85°C
    • Size/Specifications
    • Features
  • Miniature
  • 6A @ 125V AC
  • 3A @ 250V AC
  • 0.4VA @ 28V AC/DC

  • 12mm diameter threaded bushing B1
  • No cap needed with optional splashproof boot
  • Several terminal options
  • Operating temperature –30°C ~ +85°C
Supplier's Site Datasheet
Pushbutton Switches - 2300-MBN15LS1W01-CF - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Pushbutton Switches
2300-MBN15LS1W01-CF
Pushbutton Switches 2300-MBN15LS1W01-CF
BUSHING MOUNT MINIATURE PUSHBUTTON

BUSHING MOUNT MINIATURE PUSHBUTTON

Supplier's Site Datasheet

Technical Specifications

  NKK Switches New Yorker Electronics Co., Inc.
Product Category Pushbutton Switches Pushbutton Switches
Product Number MBN15LS1W01-CF 2300-MBN15LS1W01-CF
Product Name Bushing Mount Miniature Pushbutton Pushbutton Switches
Actuator Specifications Round, Button
Switch Function Momentary Contact; On-Mom
Switching Mechanism Single Pole, Double Throw (SPDT); SPDT
Terminal Type Panel Mount, Rear
Unlock Full Specs
to access all available technical data

Similar Products

Hardware - AT3011C05JB - Powell Electronics, Inc.
Specs
Features Illuminated Switch
View Details
Pushbutton Switches - AT3078Y-B - Powell Electronics, Inc.
Specs
Features Illuminated Switch
View Details
Hardware - AT3011F02JF - Powell Electronics, Inc.
Specs
Features Illuminated Switch
View Details