The MBN15SS2G45-CG is a bracket PC mount miniature pushbutton with a single pole, snap-on cap, and gold-plated contacts rated for 0.4VA maximum at 28V AC/DC. It features a 1.8mm diameter plunger travel, solder tongue terminals for PCB mounting, and a stainless steel frame with a diallyl phthalate resin case (UL94V-0). The switch operates within a temperature range of -30°C to +85°C and meets IP67 sealing requirements when equipped with splashproof bushing options. Contact timing is slow make, slow break, with an operating force of 9.32N for momentary action. The terminal configuration supports wave and manual soldering, and epoxy sealing protects against flux contamination.
BRACKET PC MOUNT MINIATURE PUSHBUTTON
| NKK Switches | New Yorker Electronics Co., Inc. | |
|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches |
| Product Number | MBN15SS2G45-CG | 2300-MBN15SS2G45-CG |
| Product Name | Bracket PC Mount Miniature Pushbutton | Pushbutton Switches |
| Actuator Specifications | Round, Button | |
| Switch Function | Momentary Contact; On-Mom | |
| Switching Mechanism | Single Pole, Double Throw (SPDT); SPDT | |
| Terminal Type | Through Hole, Right Angle, Vertical |