The MBNR25A2W30 is a double-pole, snap-action pushbutton switch with silver contacts rated for 2A at 125V AC, featuring a solder lug terminal and a .295-inch (7.5mm) diameter cap. It has a stainless steel frame, brass bushing with threaded mounting, and a PBT guide and Diallyl phthalate case rated UL94V-0. The switch operates with a nominal force of 3.92N, has a total travel of 1.0mm, and provides 200,000 mechanical operations and 25,000 electrical operations. Insulation resistance is 1,000 megohms minimum at 500V DC, with dielectric strength of 1,500V AC between contacts and case. Operating temperature ranges from -30°C to +85°C. The product is designed for bracket PC mounting with dimensions matching specified layouts for double-pole right-angle configurations.
MBNR Series Miniature Pushbutton Switches ( Formerly MB2400 Series)
SNAP-ACTION BRACKET PC MOUNT PUSHBUTTON
| NKK Switches | New Yorker Electronics Co., Inc. | |
|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches |
| Product Number | MBNR25A2W30 | 2300-MBNR25A2W30 |
| Product Name | Snap-Action Bushing Mount Pushbutton | Pushbutton Switches |
| Actuator Specifications | Plunger for Cap | |
| Switch Function | Momentary Contact; On-Mom | |
| Switching Mechanism | Double Pole, Double Throw (DPDT); DPDT | |
| Terminal Type | Through Hole, Right Angle |